Samsung logo

Samsung Galaxy Tab Plus 7.0 3G 16 GB 7" Wi-Fi 4 (802.11n) Android Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31713
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab Plus 7.0 3G 16 GB 7" Wi-Fi 4 (802.11n) Android Gray:

Samsung Galaxy Tab Plus 7.0, 7", 1024 x 600 pixels, 16 GB, 1.2 GHz, Android, Gray

Long summary description Samsung Galaxy Tab Plus 7.0 3G 16 GB 7" Wi-Fi 4 (802.11n) Android Gray:

Samsung Galaxy Tab Plus 7.0. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 12.1 oz (343 g). Operating system installed: Android. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.