Samsung Galaxy Tab 3 10.1, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, White
Samsung Galaxy Tab 3 10.1. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 18 oz (510 g). Operating system installed: Android. Product color: White