Samsung logo

Samsung Galaxy Tab 3 10.1 3G Intel Atom® 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37087
Info modified on:
19 Jul 2024, 20:04:56
Short summary description Samsung Galaxy Tab 3 10.1 3G Intel Atom® 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 3 10.1, 10.1", 1280 x 768 pixels, 16 GB, 1 GB, Android, Black

Long summary description Samsung Galaxy Tab 3 10.1 3G Intel Atom® 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 3 10.1. Display diagonal: 10.1", Display resolution: 1280 x 768 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 18.1 oz (512 g). Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.