Samsung Galaxy Tab 2 7.0, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android, White
Samsung Galaxy Tab 2 7.0. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz, Processor family: Texas Instruments, Processor model: OMAP4430. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 12.2 oz (345 g). Operating system installed: Android. Product color: White