Samsung logo

Samsung Galaxy Tab GT-P1010 16 GB 7" 802.11g Android Black, White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153752
Info modified on:
04 Apr 2019, 13:32:17
Short summary description Samsung Galaxy Tab GT-P1010 16 GB 7" 802.11g Android Black, White:

Samsung Galaxy Tab GT-P1010, 7", 1024 x 600 pixels, 16 GB, Android, 13.4 oz (380 g), Black, White

Long summary description Samsung Galaxy Tab GT-P1010 16 GB 7" 802.11g Android Black, White:

Samsung Galaxy Tab GT-P1010. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Top Wi-Fi standard: 802.11g. Card reader integrated. Weight: 13.4 oz (380 g). Operating system installed: Android. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.