Samsung Galaxy Tab P1000, 7", 1024 x 600 pixels, 32 GB, 0.5 GB, Android, Black
Samsung Galaxy Tab P1000. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz. Internal memory: 0.5 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 13.4 oz (380 g). Operating system installed: Android. Product color: Black