Samsung logo

Samsung Galaxy Note 10.1 3G Exynos, Samsung 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35293
Info modified on:
01 Nov 2022, 09:05:20
Short summary description Samsung Galaxy Note 10.1 3G Exynos, Samsung 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Note 10.1, 10.1", 1280 x 800 pixels, 16 GB, 2 GB, Android, White

Long summary description Samsung Galaxy Note 10.1 3G Exynos, Samsung 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Note 10.1. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.4 GHz, Processor family: Exynos, Samsung, Processor model: 4412. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 21.2 oz (600 g). Operating system installed: Android. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.