Samsung Galaxy Note GT-N7000, 5.29", 800 x 1280 pixels, 16 GB, 8 MP, Android 2.3, Black, Gray
Samsung Galaxy Note GT-N7000. Display diagonal: 5.29", Display resolution: 800 x 1280 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 2050 mAh. Product color: Black, Gray. Weight: 6.28 oz (178 g)