Samsung logo

Samsung M7500 Emporio Armani 2.2" 3.18 oz (90.2 g) Black

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69236
Info modified on:
26 Feb 2024, 14:49:37
Short summary description Samsung M7500 Emporio Armani 2.2" 3.18 oz (90.2 g) Black:

Samsung M7500 Emporio Armani, Bar, 2.2", 3 MP, Bluetooth, 960 mAh, Black

Long summary description Samsung M7500 Emporio Armani 2.2" 3.18 oz (90.2 g) Black:

Samsung M7500 Emporio Armani. Form factor: Bar. Display diagonal: 2.2", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 350 h. Weight: 3.18 oz (90.2 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.