Samsung Galaxy S4 GT-I9500, 5", 2 GB, 16 GB, 13 MP, Android 4.2.2, Blue
Samsung Galaxy S4 GT-I9500. Display diagonal: 5", Display resolution: 1920 x 1080 pixels. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 2600 mAh. Product color: Blue. Weight: 4.59 oz (130 g)