Samsung Galaxy S III 4G GT-I9305, 4.8", 1280 x 720 pixels, 2 GB, 8 MP, Android 4.1, White
Samsung Galaxy S III 4G GT-I9305. Display diagonal: 4.8", Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz. RAM capacity: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 2100 mAh. Product color: White. Weight: 4.69 oz (133 g)