Samsung Galaxy Nexus GT-I9250, 4.65", 1 GB, 16 GB, 5 MP, Android 4.2.2, Titanium
Samsung Galaxy Nexus GT-I9250. Display diagonal: 4.65", Display resolution: 720 x 1280 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 1750 mAh. Product color: Titanium. Weight: 4.86 oz (137.9 g)