Samsung logo

Samsung Galaxy Nexus GT-I9250 4.65" Single SIM Android 4.0 3G 16 GB 1750 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34265
Info modified on:
27 Feb 2024, 13:48:27
Short summary description Samsung Galaxy Nexus GT-I9250 4.65" Single SIM Android 4.0 3G 16 GB 1750 mAh White:

Samsung Galaxy Nexus GT-I9250, 4.65", 1280 x 720 pixels, 16 GB, 5 MP, Android 4.0, White

Long summary description Samsung Galaxy Nexus GT-I9250 4.65" Single SIM Android 4.0 3G 16 GB 1750 mAh White:

Samsung Galaxy Nexus GT-I9250. Display diagonal: 4.65", Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0. Battery capacity: 1750 mAh. Product color: White. Weight: 4.87 oz (138 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.