Samsung logo

Samsung Galaxy S4 Mini GT-I9195 4.3" Single SIM Android 4.2.2 4G Micro-USB 1900 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61391
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S4 Mini GT-I9195 4.3" Single SIM Android 4.2.2 4G Micro-USB 1900 mAh White:

Samsung Galaxy S4 Mini GT-I9195, 4.3", 540 x 960 pixels, 1.7 GHz, 8 MP, Android 4.2.2, White

Long summary description Samsung Galaxy S4 Mini GT-I9195 4.3" Single SIM Android 4.2.2 4G Micro-USB 1900 mAh White:

Samsung Galaxy S4 Mini GT-I9195. Display diagonal: 4.3", Display resolution: 540 x 960 pixels. Processor frequency: 1.7 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2.2. Battery capacity: 1900 mAh. Product color: White. Weight: 3.77 oz (107 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.