Samsung Galaxy S4 Mini Duos GT-I9192, 4.3", 540 x 960 pixels, 1.7 GHz, 8 MP, Red
Samsung Galaxy S4 Mini Duos GT-I9192. Display diagonal: 4.3", Display resolution: 540 x 960 pixels. Processor frequency: 1.7 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 1900 mAh. Product color: Red. Weight: 3.77 oz (107 g)