Samsung logo

Samsung Galaxy Grand Neo GT-I9060 5.01" Single SIM 3G Micro-USB 1 GB 8 GB 2100 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60734
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Grand Neo GT-I9060 5.01" Single SIM 3G Micro-USB 1 GB 8 GB 2100 mAh White:

Samsung Galaxy Grand Neo GT-I9060, 5.01", 480 x 800 pixels, 1 GB, 8 GB, 5 MP, White

Long summary description Samsung Galaxy Grand Neo GT-I9060 5.01" Single SIM 3G Micro-USB 1 GB 8 GB 2100 mAh White:

Samsung Galaxy Grand Neo GT-I9060. Display diagonal: 5.01", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2100 mAh. Product color: White. Weight: 5.75 oz (163 g)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.