Samsung Galaxy Grand Neo Plus GT-I9060, 5", 480 x 800 pixels, 1 GB, 8 GB, 5 MP, Black
Samsung Galaxy Grand Neo Plus GT-I9060. Display diagonal: 5", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2100 mAh. Product color: Black. Weight: 5.64 oz (160 g)