Samsung logo

Samsung Google Nexus S GT-I9023 4" Single SIM Android 2.3 3G 1500 mAh Black, White

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58621
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Google Nexus S GT-I9023 4" Single SIM Android 2.3 3G 1500 mAh Black, White:

Samsung Google Nexus S GT-I9023, 4", 800 x 480 pixels, Android 2.3, Black, White

Long summary description Samsung Google Nexus S GT-I9023 4" Single SIM Android 2.3 3G 1500 mAh Black, White:

Samsung Google Nexus S GT-I9023. Display diagonal: 4", Display resolution: 800 x 480 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product color: Black, White. Weight: 4.55 oz (129 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.