Samsung Google Nexus S GT-I9023, 4", 800 x 480 pixels, 16 GB, 5 MP, Android 2.3, Black, Silver
Samsung Google Nexus S GT-I9023. Display diagonal: 4", Display resolution: 800 x 480 pixels. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1500 mAh. Product color: Black, Silver. Weight: 4.94 oz (140 g)