Samsung logo

Samsung Galaxy S GT-I9000 4" Single SIM 3G 1500 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89029
Info modified on:
27 Feb 2024, 13:48:35
Short summary description Samsung Galaxy S GT-I9000 4" Single SIM 3G 1500 mAh White:

Samsung Galaxy S GT-I9000, 4", 480 x 800 pixels, 1 GHz, White

Long summary description Samsung Galaxy S GT-I9000 4" Single SIM 3G 1500 mAh White:

Samsung Galaxy S GT-I9000. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product color: White. Weight: 4.2 oz (119 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.