Samsung logo

Samsung Galaxy S GT-I9000 4" Single SIM Android 2.2 3G 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66961
Info modified on:
27 Feb 2024, 13:48:09
Short summary description Samsung Galaxy S GT-I9000 4" Single SIM Android 2.2 3G 1500 mAh Black:

Samsung Galaxy S GT-I9000, 4", 800 x 400 pixels, 1 GHz, Android 2.2, Black

Long summary description Samsung Galaxy S GT-I9000 4" Single SIM Android 2.2 3G 1500 mAh Black:

Samsung Galaxy S GT-I9000. Display diagonal: 4", Display resolution: 800 x 400 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.2 oz (119 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.