Samsung logo

Samsung Galaxy Express GT-I8730 4.5" Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79947
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Express GT-I8730 4.5" Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB White:

Samsung Galaxy Express GT-I8730, 4.5", 1 GB, 8 GB, 5 MP, Android 4.1, White

Long summary description Samsung Galaxy Express GT-I8730 4.5" Single SIM Android 4.1 4G Micro-USB B 1 GB 8 GB White:

Samsung Galaxy Express GT-I8730. Display diagonal: 4.5", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Product color: White. Weight: 4.83 oz (137 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.