Samsung Omnia W GT-I8350, 3.7", 0.5 GB, 8 GB, 5 MP, Windows Phone 7.5, Black
Samsung Omnia W GT-I8350. Display diagonal: 3.7", Display resolution: 480 x 800 pixels. Processor frequency: 1.4 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Windows Phone 7.5. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.06 oz (115 g)