Samsung logo

Samsung Galaxy S III mini GT-I8190 4" Single SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 1500 mAh Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20181
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy S III mini GT-I8190 4" Single SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 1500 mAh Blue:

Samsung Galaxy S III mini GT-I8190, 4", 1 GB, 8 GB, 5 MP, Android 4.1, Blue

Long summary description Samsung Galaxy S III mini GT-I8190 4" Single SIM Android 4.1 3G Micro-USB B 1 GB 8 GB 1500 mAh Blue:

Samsung Galaxy S III mini GT-I8190. Display diagonal: 4", Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1500 mAh. Product color: Blue. Weight: 4.23 oz (120 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.