Samsung logo

Samsung Galaxy W GT-I8150 3.7" Single SIM 3G 4 GB 1500 mAh Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52342
Info modified on:
27 Feb 2024, 14:15:35
Short summary description Samsung Galaxy W GT-I8150 3.7" Single SIM 3G 4 GB 1500 mAh Black:

Samsung Galaxy W GT-I8150, 3.7", 480 x 800 pixels, 1.4 GHz, 4 GB, 5 MP, Black

Long summary description Samsung Galaxy W GT-I8150 3.7" Single SIM 3G 4 GB 1500 mAh Black:

Samsung Galaxy W GT-I8150. Display diagonal: 3.7", Display resolution: 480 x 800 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm, Processor model: MSM 8255. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.05 oz (114.7 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.