Samsung logo

Samsung i i7110 Pilot 2.6" 1200 mAh Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32515
Info modified on:
27 Feb 2024, 13:49:06
Short summary description Samsung i i7110 Pilot 2.6" 1200 mAh Gray:

Samsung i i7110 Pilot, 2.6", 240 x 320 pixels, 0.33 GHz, Gray

Long summary description Samsung i i7110 Pilot 2.6" 1200 mAh Gray:

Samsung i i7110 Pilot. Display diagonal: 2.6", Display resolution: 240 x 320 pixels. Processor frequency: 0.33 GHz. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product color: Gray. Weight: 4.41 oz (125 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.