Samsung logo

Samsung GT-I5800 3.2" 3.84 oz (109 g) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132455
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung GT-I5800 3.2" 3.84 oz (109 g) White:

Samsung GT-I5800, Bar, Single SIM, 3.2", 3 MP, 1500 mAh, White

Long summary description Samsung GT-I5800 3.2" 3.84 oz (109 g) White:

Samsung GT-I5800. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.2", Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3 MP. WAP, Wi-Fi. Bluetooth. FM radio. Battery capacity: 1500 mAh, Standby time (2G): 10.3 h. Weight: 3.84 oz (109 g). Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.