Samsung logo

Samsung GT-C3520 2.4" 3.44 oz (97.5 g) Pink

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38189
Info modified on:
26 Feb 2024, 15:20:01
Short summary description Samsung GT-C3520 2.4" 3.44 oz (97.5 g) Pink:

Samsung GT-C3520, Clamshell, Single SIM, 2.4", 1.3 MP, 800 mAh, Pink

Long summary description Samsung GT-C3520 2.4" 3.44 oz (97.5 g) Pink:

Samsung GT-C3520. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 610 h. Weight: 3.44 oz (97.5 g). Product color: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.