Samsung logo

Samsung C3520 2.4" 3.42 oz (97 g)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138431
Info modified on:
30 Mar 2025, 14:28:03
Short summary description Samsung C3520 2.4" 3.42 oz (97 g):

Samsung C3520, Clamshell, Single SIM, 2.4", 1.3 MP, Bluetooth, 800 mAh

Long summary description Samsung C3520 2.4" 3.42 oz (97 g):

Samsung C3520. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 610 h. Weight: 3.42 oz (97 g)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.