Samsung logo

Samsung C3300 2.4" 2.82 oz (80 g) White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21239
Info modified on:
26 Feb 2024, 15:21:30
Short summary description Samsung C3300 2.4" 2.82 oz (80 g) White:

Samsung C3300, Bar, Single SIM, 2.4", 1.3 MP, 1000 mAh, White

Long summary description Samsung C3300 2.4" 2.82 oz (80 g) White:

Samsung C3300. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 2.4", Display resolution: 320 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 666 h. Weight: 2.82 oz (80 g). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.