Samsung Galaxy Chat GT-B5330, 3", 0.5 GB, 4 GB, 2 MP, Android 4.0.4, Black
Samsung Galaxy Chat GT-B5330. Display diagonal: 3", Display resolution: 320 x 240 pixels. Processor frequency: 0.85 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.0.4. Battery capacity: 1200 mAh. Product color: Black. Weight: 3.92 oz (111 g)