Samsung logo

Samsung GT-B5310 2.8" 4.65 oz (131.9 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63639
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GT-B5310 2.8" 4.65 oz (131.9 g) Black:

Samsung GT-B5310, Slider, Single SIM, 2.8", 3.2 MP, 960 mAh, Black

Long summary description Samsung GT-B5310 2.8" 4.65 oz (131.9 g) Black:

Samsung GT-B5310. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 2.8", Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. WAP: 2.0, Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 960 mAh, Standby time (2G): 560 h. Weight: 4.65 oz (131.9 g). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.