Samsung logo

Samsung B3410 2.6" 4.01 oz (113.7 g)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36634
Info modified on:
26 Feb 2024, 15:21:01
Short summary description Samsung B3410 2.6" 4.01 oz (113.7 g):

Samsung B3410, Slider, Dual SIM, 2.6", 2 MP, Bluetooth, 960 mAh

Long summary description Samsung B3410 2.6" 4.01 oz (113.7 g):

Samsung B3410. Form factor: Slider. SIM card capability: Dual SIM. Display diagonal: 2.6", Display resolution: 320 x 240 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 960 mAh, Standby time (2G): 250 h. Weight: 4.01 oz (113.7 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.