Samsung logo

Samsung Corby GT-B3210 2.2" 3.32 oz (94 g) Black, White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142894
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Corby GT-B3210 2.2" 3.32 oz (94 g) Black, White:

Samsung Corby GT-B3210, Bar, Single SIM, 2.2", 2 MP, 800 mAh, Black, White

Long summary description Samsung Corby GT-B3210 2.2" 3.32 oz (94 g) Black, White:

Samsung Corby GT-B3210. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 2.2", Display resolution: 220 x 176 pixels. Rear camera resolution (numeric): 2 MP. WAP: 2.0. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 390 h. Weight: 3.32 oz (94 g). Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.