Samsung logo

Samsung GQ65Q950TSTXZG TV 65" 8K Ultra HD Smart TV Wi-Fi Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60772
Info modified on:
21 Jun 2024, 15:54:03
Short summary description Samsung GQ65Q950TSTXZG TV 65" 8K Ultra HD Smart TV Wi-Fi Stainless steel:

Samsung GQ65Q950TSTXZG, 65", 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Stainless steel

Long summary description Samsung GQ65Q950TSTXZG TV 65" 8K Ultra HD Smart TV Wi-Fi Stainless steel:

Samsung GQ65Q950TSTXZG. Display diagonal: 65", Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.