Samsung logo

Samsung Q74D GQ55Q74DAT 55" 4K Ultra HD Smart TV Wi-Fi Gray, Titanium

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19468
Info modified on:
20 Feb 2025, 08:39:19
Short summary description Samsung Q74D GQ55Q74DAT 55" 4K Ultra HD Smart TV Wi-Fi Gray, Titanium:

Samsung Q74D GQ55Q74DAT, 55", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Gray, Titanium

Long summary description Samsung Q74D GQ55Q74DAT 55" 4K Ultra HD Smart TV Wi-Fi Gray, Titanium:

Samsung Q74D GQ55Q74DAT. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Gray, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.