Samsung logo

Samsung The Frame GQ50LS03DAU 50" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20709
Info modified on:
19 Jun 2025, 07:40:42
Short summary description Samsung The Frame GQ50LS03DAU 50" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung The Frame GQ50LS03DAU, 50", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung The Frame GQ50LS03DAU 50" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung The Frame GQ50LS03DAU. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat, LED backlighting type: Dual LED. Smart TV. Motion interpolation technology: Motion Xcelerator, Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.