Samsung logo

Samsung GQ43Q60CAU 43" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38133
Info modified on:
18 Sept 2024, 23:09:54
Short summary description Samsung GQ43Q60CAU 43" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ43Q60CAU, 43", 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung GQ43Q60CAU 43" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GQ43Q60CAU. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Response time: 8 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.