Samsung logo

Samsung 32 "QLED Q50A (2021) 32" Full HD Smart TV Wi-Fi Black

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125729
Info modified on:
02 Jun 2025, 05:45:30
Short summary description Samsung 32 "QLED Q50A (2021) 32" Full HD Smart TV Wi-Fi Black:

Samsung 32 "QLED Q50A (2021), 32", 1920 x 1080 pixels, QLED, Smart TV, Wi-Fi, Black

Long summary description Samsung 32 "QLED Q50A (2021) 32" Full HD Smart TV Wi-Fi Black:

Samsung 32 "QLED Q50A (2021). Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2100. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.