Samsung logo

Samsung GP-Y600HAHCAAC headphones/headset Head-band USB Type-C Bluetooth Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42612
Info modified on:
24 Jul 2024, 09:54:22
Short summary description Samsung GP-Y600HAHCAAC headphones/headset Head-band USB Type-C Bluetooth Gray:

Samsung GP-Y600HAHCAAC, 10 - 24000 Hz, 11.4 oz (322 g), Headset, Gray

Long summary description Samsung GP-Y600HAHCAAC headphones/headset Head-band USB Type-C Bluetooth Gray:

Samsung GP-Y600HAHCAAC. Product type: Headset. Bluetooth. Headphone frequency: 10 - 24000 Hz. Weight: 11.4 oz (322 g). Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.