Samsung logo

Samsung GP-Y600HAHCAAB headphones/headset Head-band USB Type-C Bluetooth Beige

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44712
Info modified on:
20 Sept 2022, 16:02:36
Short summary description Samsung GP-Y600HAHCAAB headphones/headset Head-band USB Type-C Bluetooth Beige:

Samsung GP-Y600HAHCAAB, 10 - 24000 Hz, 11.4 oz (322 g), Headset, Beige

Long summary description Samsung GP-Y600HAHCAAB headphones/headset Head-band USB Type-C Bluetooth Beige:

Samsung GP-Y600HAHCAAB. Product type: Headset. Bluetooth. Headphone frequency: 10 - 24000 Hz. Weight: 11.4 oz (322 g). Product color: Beige

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.