Samsung GLAP Play, Gamepad, Android, Analogue / Digital, Various, Wireless, Bluetooth
Samsung GLAP Play. Device type: Gamepad, Gaming platforms supported: Android, Gaming control technology: Analogue / Digital. Connectivity technology: Wireless, Device interface: Bluetooth. Product color: Black. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Mobile operating systems supported: Android 10, Android 4.0, Android 4.1, Android 4.2, Android 4.2.1, Android 4.2.2, Android 4.3,...