Samsung logo

Samsung GP-TOU020SABWQ ultraviolet sterilizer White Battery UV-C

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116816
Info modified on:
24 Feb 2023, 14:06:40
Short summary description Samsung GP-TOU020SABWQ ultraviolet sterilizer White Battery UV-C:

Samsung GP-TOU020SABWQ, White, UV-C, 10 W, 10 min, Battery, 8.98" (228 mm)

Long summary description Samsung GP-TOU020SABWQ ultraviolet sterilizer White Battery UV-C:

Samsung GP-TOU020SABWQ. Product color: White, Lamp type: UV-C, Lamp power: 10 W. Power source type: Battery. Width: 8.98" (228 mm), Depth: 1.95" (49.5 mm), Height: 5.24" (133 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.