Samsung logo

Samsung GP-TOF731HIC

Data-sheet quality:
created/standardized by Icecat
Product views:
4622
Info modified on:
24 Jul 2025, 07:03:44
Short summary description Samsung GP-TOF731HIC:

Samsung GP-TOF731HIC, Decorative card, Multicolor, Samsung, Galaxy Z Flip6/Z Flip5, 3.07" (78 mm), 0.0394" (1 mm)

Long summary description Samsung GP-TOF731HIC:

Samsung GP-TOF731HIC. Product type: Decorative card, Product color: Multicolor, Brand compatibility: Samsung. Width: 3.07" (78 mm), Depth: 0.0394" (1 mm), Height: 2.76" (70 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.