Samsung logo

Samsung C&T ITFIT A08B Headphones Wireless In-ear, Neck-band Music Micro-USB Bluetooth Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71141
Info modified on:
20 Sept 2022, 15:58:18
Short summary description Samsung C&T ITFIT A08B Headphones Wireless In-ear, Neck-band Music Micro-USB Bluetooth Blue:

Samsung C&T ITFIT A08B, Wireless, Music, 20 - 2000 Hz, 0.388 oz (11 g), Headphones, Blue

Long summary description Samsung C&T ITFIT A08B Headphones Wireless In-ear, Neck-band Music Micro-USB Bluetooth Blue:

Samsung C&T ITFIT A08B. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Music. Headphone frequency: 20 - 2000 Hz. Wireless range: 393.7" (10 m). Cable length: 33.5" (0.85 m). Weight: 0.388 oz (11 g). Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.