Samsung monitor 171S Angle Silver 17LCD, 17", 1280 x 1024 pixels, 25 ms
Samsung monitor 171S Angle Silver 17LCD. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°