Samsung logo

Samsung GE83X/AND microwave Black Grill microwave Countertop 23 L 800 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
293537
Info modified on:
14 Mar 2024, 19:38:06
Short summary description Samsung GE83X/AND microwave Black Grill microwave Countertop 23 L 800 W:

Samsung GE83X/AND, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung GE83X/AND microwave Black Grill microwave Countertop 23 L 800 W:

Samsung GE83X/AND. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.