Samsung logo

Samsung Galaxy V 4" Dual SIM Android 4.4 3G Micro-USB 0.5 GB 4 GB 1500 mAh Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31845
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy V 4" Dual SIM Android 4.4 3G Micro-USB 0.5 GB 4 GB 1500 mAh Black:

Samsung Galaxy V, 4", 0.5 GB, 4 GB, 3 MP, Android 4.4, Black

Long summary description Samsung Galaxy V 4" Dual SIM Android 4.4 3G Micro-USB 0.5 GB 4 GB 1500 mAh Black:

Samsung Galaxy V. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.5 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.4. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.34 oz (123 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.