Samsung logo

Samsung Galaxy J2 SM-G532G 5" Dual SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135305
Info modified on:
27 Feb 2024, 15:01:36
Short summary description Samsung Galaxy J2 SM-G532G 5" Dual SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold:

Samsung Galaxy J2 SM-G532G, 5", 540 x 960 pixels, 1.5 GB, 8 GB, 8 MP, Gold

Long summary description Samsung Galaxy J2 SM-G532G 5" Dual SIM 4G Micro-USB 1.5 GB 8 GB 2600 mAh Gold:

Samsung Galaxy J2 SM-G532G. Display diagonal: 5", Display resolution: 540 x 960 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 2600 mAh. Product color: Gold. Weight: 5.64 oz (160 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.