Samsung Galaxy J7 Prime SM-G610F, 5.5", 1920 x 1080 pixels, 3 GB, 32 GB, 13 MP, Gold
Samsung Galaxy J7 Prime SM-G610F. Display diagonal: 5.5", Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Battery capacity: 3300 mAh. Product color: Gold. Weight: 5.89 oz (167 g)